Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MM74HC126SJ

Description
IC BUFFER NON-INVERT 6V 14SOP
Datasheet
Description
IC BUFFER NON-INVERT 6V 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC126SJ
Logic - Buffers, Drivers, Receivers, Transceivers MM74HC126SJ
IC BUFFER NON-INVERT 6V 14SOP

IC BUFFER NON-INVERT 6V 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HC126SJ
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20732A0KML2G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Interface - Drivers, Receivers, Transceivers - 100316QC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details