Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MM74HC126M

Description
IC BUFFER NON-INVERT 6V 14SOIC
Datasheet
Description
IC BUFFER NON-INVERT 6V 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126M - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC126M
Logic - Buffers, Drivers, Receivers, Transceivers MM74HC126M
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HC126M
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Amplifiers - BGA725L6E6327FTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.6V
Package Type 6-XFDFN
View Details