Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers MM74HC125M

Description
IC BUFFER NON-INVERT 6V 14SOIC
Datasheet
Description
IC BUFFER NON-INVERT 6V 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC125M - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC125M
Logic - Buffers, Drivers, Receivers, Transceivers MM74HC125M
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HC125M
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9E5-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 433 to 915 MHz
Data Rate 50 kbps
View Details
RF Transceiver ICs - 2312-DW3210SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-5496-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details