MM74C76MX -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MM74C76MX
Description
J-K FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
J-K FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MM74C76MX |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
11 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered; Positive Edge
Supply Voltage
2 V ~ 6 V
Propagation Delay
37 ns
View Details
7 suppliers
Flip-Flop Type
D
Output Characteristics
3-State
Propagation Delay
12 ns
View Details