Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM54HC14W/883 MM54HC14W/883

Description
Manufacturer: National Semiconductor Win Source Part Number: 907399-MM54HC14W/883 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907399-MM54HC14W/883 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM54HC14W/883 - 907399-MM54HC14W/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM54HC14W/883
907399-MM54HC14W/883
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM54HC14W/883 907399-MM54HC14W/883
Manufacturer: National Semiconductor Win Source Part Number: 907399-MM54HC14W/883 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: National Semiconductor
Win Source Part Number: 907399-MM54HC14W/883
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
INVERTER, CMOS Product overview: MM54HC14W/883 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MM54HC14W/883 can be used for catalog matching and distributor lookup.

INVERTER, CMOS Product overview: MM54HC14W/883 from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MM54HC14W/883 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - MM54HC14W/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MM54HC14W/883
Logic - Gates and Inverters - Multi-Function, Configurable MM54HC14W/883
INVERTER, CMOS

INVERTER, CMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 907399-MM54HC14W/883 770-MM54HC14W/883 MM54HC14W/883
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MM54HC14W/883 Logic IC Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHC2G08DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details