The MKL33Z64VLK4 is a 32-bit microcontroller from the Kinetis KL33 series, featuring an ARM Cortex-M0+ core that operates at a maximum frequency of 48 MHz. It includes 64 KB of flash memory and 8 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a wide voltage range of 1.71 to 3.6 V and operates effectively in temperatures from -40 to 105 °C. This microcontroller is optimized for low-power applications, achieving power consumption as low as 60 µA/MHz in very low power run mode and 1.83 µA in deep sleep mode while retaining RAM and RTC functionality. It features a variety of peripherals, including support for segment LCDs, multiple UART and I2C modules, SPI modules, and a 16-bit ADC with up to 20 channels. The MKL33Z64VLK4 also includes a hardware CRC module for data integrity and advanced flash security features. With up to 70 GPIO pins and a compact 80 LQFP package, this microcontroller is designed for cost-sensitive and battery-powered applications, making it a viable option for engineers looking for an efficient and versatile solution for embedded systems.
Manufacturer: NXP
Win Source Part Number: 885070-MKL33Z64VLK4
Series: Kinetis KL3
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 80-FQFP (12x12)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Bulk
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: FlexIO, I2C, IrDA, SPI, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Number of I/O: 70
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 80-FQFP (12x12)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 32BIT 64KB FLASH 80FQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 885070-MKL33Z64VLK4 | MKL33Z64VLK4 |
| Product Name | Embedded - Embedded - Microcontrollers - MKL33Z64VLK4 | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 48 MHz | |
| RAM | 64 KB | |
| ROM Type | Flash; FLASH |