Rochester Electronics Embedded - Embedded - Microcontrollers - MKL24Z64VFM4 MKL24Z64VFM4

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885043-MKL24Z64VFM4 Series: Kinetis KL2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 7x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885043-MKL24Z64VFM4 Series: Kinetis KL2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 7x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKL24Z64VFM4 - 885043-MKL24Z64VFM4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKL24Z64VFM4
885043-MKL24Z64VFM4
Embedded - Embedded - Microcontrollers - MKL24Z64VFM4 885043-MKL24Z64VFM4
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885043-MKL24Z64VFM4 Series: Kinetis KL2 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5) Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 23 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 7x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885043-MKL24Z64VFM4
Series: Kinetis KL2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 23
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKL24Z64VFM4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKL24Z64VFM4
Embedded - Microcontrollers MKL24Z64VFM4
IC MCU 32BIT 64KB FLASH 32QFN

IC MCU 32BIT 64KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885043-MKL24Z64VFM4 MKL24Z64VFM4
Product Name Embedded - Embedded - Microcontrollers - MKL24Z64VFM4 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details