The MK52DN512ZCLQ10 is a 32-bit ARM Cortex-M4 microcontroller from the Kinetis K52 family, with 512 KB flash, 128 KB SRAM, and a 100 MHz core. It is packaged in a 144-pin LQFP (20 mm x 20 mm). Operating voltage ranges from 1.71 V to 3.6 V, with flash programming down to 1.71 V and ambient temperature support from -40 °C to 85 °C. Features include USB OTG with charger detect, dual I2C, dual SPI, multiple UARTs, I2S, and 16-bit ADCs. FlexMemory provides up to 256 KB FlexNVM and 4 KB FlexRAM, supporting 10 million EEPROM write/erase cycles. It includes a 16-channel DMA, low-power modes, 5 V tolerant I/O, and IEEE 1588 Ethernet with external clock input. Certified to AEC-Q200 and RoHS-compliant.
IC MCU 32BIT 512KB FLASH 144LQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | MK52DN512ZCLQ10 |
| Product Name | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit |