The MK51DN512ZCLL10 is a 32-bit microcontroller featuring an ARM Cortex-M4 core capable of operating at speeds up to 100 MHz. It supports a voltage range of 1.71 to 3.6 V and operates within an ambient temperature range of -40 to 85°C. This microcontroller includes 512 KB of program flash memory and 128 KB of RAM, making it suitable for applications requiring substantial memory resources. The device is equipped with various system peripherals, including a 16-channel DMA controller, multiple low-power modes for energy efficiency, and a memory protection unit. It also features a comprehensive set of communication interfaces, such as USB, SPI, I2C, and UART, facilitating versatile connectivity options. For analog applications, the MK51DN512ZCLL10 includes two 16-bit SAR ADCs, two 12-bit DACs, and several operational amplifiers. Additionally, it supports human-machine interfaces with a segment LCD controller and a low-power touch sensor interface. The microcontroller is designed for applications that require robust performance and extensive peripheral support, making it a suitable choice for engineers looking for a high-performance embedded solution.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 884987-MK51DN512ZCLL
Series: Kinetis K50
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 35x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 32BIT 512KB FLASH 100LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 884987-MK51DN512ZCLL10 | MK51DN512ZCLL10 |
| Product Name | Embedded - Embedded - Microcontrollers - MK51DN512ZCLL10 | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | |
| RAM | 512 KB | |
| ROM Type | Flash; FLASH |