Rochester Electronics Embedded - Embedded - Microcontrollers - MK22FN1M0VLH12 MK22FN1M0VLH12

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884966-MK22FN1M0VLH1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 22x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK22FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884966-MK22FN1M0VLH1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 22x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK22FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK22FN1M0VLH12 - 884966-MK22FN1M0VLH12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK22FN1M0VLH12
884966-MK22FN1M0VLH12
Embedded - Embedded - Microcontrollers - MK22FN1M0VLH12 884966-MK22FN1M0VLH12
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884966-MK22FN1M0VLH1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 22x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK22FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 884966-MK22FN1M0VLH12
Series: Kinetis K20
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 22x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK22FN1M0
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK22FN1M0VLH12
Embedded - Microcontrollers MK22FN1M0VLH12
IC MCU 32BIT 1MB FLASH 64LQFP

IC MCU 32BIT 1MB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 884966-MK22FN1M0VLH12 MK22FN1M0VLH12
Product Name Embedded - Embedded - Microcontrollers - MK22FN1M0VLH12 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz
RAM 1000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details