Rochester Electronics Embedded - Embedded - Microcontrollers - MK21FN1M0VMD12 MK21FN1M0VMD12

Description
Manufacturer: NXP Win Source Part Number: 884959-MK21FN1M0VMD1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 144-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 42x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK21FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 144-MAPBGA (13x13) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884959-MK21FN1M0VMD1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 144-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 42x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK21FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 144-MAPBGA (13x13) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK21FN1M0VMD12 - 884959-MK21FN1M0VMD12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK21FN1M0VMD12
884959-MK21FN1M0VMD12
Embedded - Embedded - Microcontrollers - MK21FN1M0VMD12 884959-MK21FN1M0VMD12
Manufacturer: NXP Win Source Part Number: 884959-MK21FN1M0VMD1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 144-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 100 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 42x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK21FN1M0 Categories: Integrated Circuits (ICs) Case / Package: 144-MAPBGA (13x13) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884959-MK21FN1M0VMD12
Series: Kinetis K20
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Bulk
Package: 144-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 100
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 42x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK21FN1M0
Categories: Integrated Circuits (ICs)
Case / Package: 144-MAPBGA (13x13)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK21FN1M0VMD12
Embedded - Microcontrollers MK21FN1M0VMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 884959-MK21FN1M0VMD12 MK21FN1M0VMD12
Product Name Embedded - Embedded - Microcontrollers - MK21FN1M0VMD12 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz
RAM 1000 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details