Rochester Electronics Embedded - Embedded - Microcontrollers - MK10DX128VLF5 MK10DX128VLF5

Description
Manufacturer: NXP Win Source Part Number: 927200-MK10DX128VLF5 Series: Kinetis K10 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927200-MK10DX128VLF5 Series: Kinetis K10 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK10DX128VLF5 - 927200-MK10DX128VLF5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK10DX128VLF5
927200-MK10DX128VLF5
Embedded - Embedded - Microcontrollers - MK10DX128VLF5 927200-MK10DX128VLF5
Manufacturer: NXP Win Source Part Number: 927200-MK10DX128VLF5 Series: Kinetis K10 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 50MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 927200-MK10DX128VLF5
Series: Kinetis K10
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 50MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x16b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MK10DX128VLF5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK10DX128VLF5
Embedded - Microcontrollers MK10DX128VLF5
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 927200-MK10DX128VLF5 MK10DX128VLF5
Product Name Embedded - Embedded - Microcontrollers - MK10DX128VLF5 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 128 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers