The MJE800 is an NPN epitaxial silicon Darlington transistor with a collector-emitter voltage rating of 60 V, a collector current rating of 4 A, and a power dissipation of 40 W at 25°C. It features a minimum DC current gain of 750 at 1.5 A collector current and includes built-in base-emitter resistors. The device is packaged in a TO-126 case with dimensions of 8.00 mm × 3.25 mm and has a junction temperature range of -55°C to 150°C. It is complemented by the MJE700 series and is not authorized for use in life support systems.
Manufacturer: ON Semiconductor
Win Source Part Number: 850389-MJE800
Features: Bipolar (BJT) Transistor 60 V 4 A 40 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 850389-MJE800 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE800 |
| Package Type | SOT3 |