The MJD44E3T4 is an NPN Darlington power transistor in a DPAK surface mount package, designed for general-purpose switching and driver applications. It has a collector-emitter voltage rating of 80 Vdc, continuous collector current of 10 Adc, and total power dissipation of 20 W at TC = 25°C. The device features a minimum DC current gain of 1000 at 5.0 Adc and a collector-emitter saturation voltage of 1.5 V at 5.0 Adc. Thermal resistance junction-to-case is 6.25 °C/W. The package meets UL 94 V-0 flammability requirements and is Pb-free. Operating and storage junction temperature ranges from -55°C to +150°C. The device is shipped in tape and reel packaging with 2500 units per reel.
Manufacturer: ON Semiconductor
Win Source Part Number: 884899-MJD44E3T4
Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 10 A - 20 W Surface Mount DPAK
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 884899-MJD44E3T4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD44E3T4 |
| Polarity | NPN |