The MJD243T4 is an NPN silicon power transistor in a DPAK-3 surface mount package, designed for low-voltage, low-power audio amplifier applications. It has a collector-emitter voltage rating of 100 Vdc, a continuous collector current of 4.0 A, and a power dissipation of 12.5 W at 25°C case temperature. The device features a minimum DC current gain of 40 at 200 mA and 15 at 1.0 A, with a collector-emitter saturation voltage of 0.3 V at 500 mA and 0.6 V at 1.0 A. The current gain-bandwidth product is 40 MHz minimum at 100 mA. The package dimensions follow CASE 369C, and the part is available in tape and reel packaging with a count of 2500 per reel. The epoxy meets UL 94 V-0 standards, and the device is Pb-free. Thermal resistance from junction to case is 10°C/W. The operating and storage junction temperature range is -65°C to +150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 884893-MJD243T4
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 4 A 40MHz 12.5 W Surface Mount DPAK
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 884893-MJD243T4 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJD243T4 |
| Polarity | NPN |