Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - MJD210T4 MJD210T4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884892-MJD210T4 Features: Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8541.29.0075 Other Part Number: 2156-MJD210T4, 2156-MJD210T4-ONTR-N D
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884892-MJD210T4 Features: Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8541.29.0075 Other Part Number: 2156-MJD210T4, 2156-MJD210T4-ONTR-N D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MJD210T4 is a PNP silicon power transistor for surface mount applications, part of the MJD210 series. It is packaged in a DPAK (TO-252-3, SC-63) case with dimensions compliant with ASME Y14.5M standards and a thermal pad. The device has a collector-emitter voltage rating of 25 Vdc, continuous collector current of 5 A, and maximum power dissipation of 1.4 W at 25°C ambient. Current gain (hFE) is a minimum of 10 at 5 A collector current and 45 at 2 A. Collector-emitter saturation voltage is 0.75 V maximum at 2 A collector current and 1.8 V maximum at 5 A. The transition frequency is 65 MHz minimum at 100 mA collector current. The device meets UL 94 V-0 flammability requirements and is Pb-free, with AEC-Q101 qualification and PPAP capability for automotive applications.

Datasheet Summary
Powered by GS/AI

MJD210T4 is a PNP silicon power transistor for surface mount applications, part of the MJD210 series. It is packaged in a DPAK (TO-252-3, SC-63) case with dimensions compliant with ASME Y14.5M standards and a thermal pad. The device has a collector-emitter voltage rating of 25 Vdc, continuous collector current of 5 A, and maximum power dissipation of 1.4 W at 25°C ambient. Current gain (hFE) is a minimum of 10 at 5 A collector current and 45 at 2 A. Collector-emitter saturation voltage is 0.75 V maximum at 2 A collector current and 1.8 V maximum at 5 A. The transition frequency is 65 MHz minimum at 100 mA collector current. The device meets UL 94 V-0 flammability requirements and is Pb-free, with AEC-Q101 qualification and PPAP capability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD210T4 - 884892-MJD210T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD210T4
884892-MJD210T4
TRANSISTORS - Transistors (BJT) - Single - MJD210T4 884892-MJD210T4
Manufacturer: ON Semiconductor Win Source Part Number: 884892-MJD210T4 Features: Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8541.29.0075 Other Part Number: 2156-MJD210T4, 2156-MJD210T4-ONTR-N D

Manufacturer: ON Semiconductor
Win Source Part Number: 884892-MJD210T4
Features: Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8541.29.0075
Other Part Number: 2156-MJD210T4, 2156-MJD210T4-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 884892-MJD210T4
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD210T4
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 47533114 - Radwell International
Fuji Electric Corp. of America
View Details
20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers