Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - MJD200T4 MJD200T4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884890-MJD200T4 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 5 A 65MHz 12.5 W Surface Mount DPAK Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8541.29.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884890-MJD200T4 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 5 A 65MHz 12.5 W Surface Mount DPAK Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8541.29.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MJD200T4 is an NPN silicon power transistor in a DPAK surface-mount package, designed for low-voltage, low-power audio amplifier applications. It has a collector-emitter voltage rating of 25 Vdc, continuous collector current of 5.0 A, and total power dissipation of 1.4 W at 25°C ambient temperature. The device features a minimum DC current gain of 70 at 500 mA collector current and a current-gain-bandwidth product of 65 MHz. Collector-emitter saturation voltage is 0.75 V maximum at 2 A collector current. Thermal resistance junction-to-ambient is 89.3 °C/W when surface mounted on recommended pad sizes. The epoxy meets UL 94 V-0 flammability rating. It is available in a Pb-free version and is packaged in tape and reel at 2500 units per reel.

Datasheet Summary
Powered by GS/AI

The MJD200T4 is an NPN silicon power transistor in a DPAK surface-mount package, designed for low-voltage, low-power audio amplifier applications. It has a collector-emitter voltage rating of 25 Vdc, continuous collector current of 5.0 A, and total power dissipation of 1.4 W at 25°C ambient temperature. The device features a minimum DC current gain of 70 at 500 mA collector current and a current-gain-bandwidth product of 65 MHz. Collector-emitter saturation voltage is 0.75 V maximum at 2 A collector current. Thermal resistance junction-to-ambient is 89.3 °C/W when surface mounted on recommended pad sizes. The epoxy meets UL 94 V-0 flammability rating. It is available in a Pb-free version and is packaged in tape and reel at 2500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD200T4 - 884890-MJD200T4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD200T4
884890-MJD200T4
TRANSISTORS - Transistors (BJT) - Single - MJD200T4 884890-MJD200T4
Manufacturer: ON Semiconductor Win Source Part Number: 884890-MJD200T4 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 5 A 65MHz 12.5 W Surface Mount DPAK Package: Bulk Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 884890-MJD200T4
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 5 A 65MHz 12.5 W Surface Mount DPAK
Package: Bulk
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 884890-MJD200T4
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD200T4
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827079P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TSOT
View Details
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers