Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - MJ14002 MJ14002

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884877-MJ14002 Features: Bipolar (BJT) Transistor NPN 80 V 60 A - 300 W Through Hole TO-204 (TO-3) Package: Tray Package: TO-204AE Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-204 (TO-3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884877-MJ14002 Features: Bipolar (BJT) Transistor NPN 80 V 60 A - 300 W Through Hole TO-204 (TO-3) Package: Tray Package: TO-204AE Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-204 (TO-3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MJ14002 is an NPN silicon power transistor designed for high-power amplifier and switching applications. It is packaged in a TO-204 (TO-3) case with a through-hole mounting style. The device has a collector-emitter voltage rating of 80 Vdc, a continuous collector current of 60 A, and a maximum power dissipation of 300 W at 25°C case temperature. The DC current gain (hFE) ranges from 15 to 100 at a collector current of 50 A. The collector-emitter saturation voltage is 2.5 V maximum at 50 A collector current. Thermal resistance from junction to case is 0.584 °C/W. The operating and storage junction temperature range is -65°C to +200°C. The part is available in a Pb-free package variant. It meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The MJ14002 is an NPN silicon power transistor designed for high-power amplifier and switching applications. It is packaged in a TO-204 (TO-3) case with a through-hole mounting style. The device has a collector-emitter voltage rating of 80 Vdc, a continuous collector current of 60 A, and a maximum power dissipation of 300 W at 25°C case temperature. The DC current gain (hFE) ranges from 15 to 100 at a collector current of 50 A. The collector-emitter saturation voltage is 2.5 V maximum at 50 A collector current. Thermal resistance from junction to case is 0.584 °C/W. The operating and storage junction temperature range is -65°C to +200°C. The part is available in a Pb-free package variant. It meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJ14002 - 884877-MJ14002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJ14002
884877-MJ14002
TRANSISTORS - Transistors (BJT) - Single - MJ14002 884877-MJ14002
Manufacturer: ON Semiconductor Win Source Part Number: 884877-MJ14002 Features: Bipolar (BJT) Transistor NPN 80 V 60 A - 300 W Through Hole TO-204 (TO-3) Package: Tray Package: TO-204AE Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-204 (TO-3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 884877-MJ14002
Features: Bipolar (BJT) Transistor NPN 80 V 60 A - 300 W Through Hole TO-204 (TO-3)
Package: Tray
Package: TO-204AE
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-204 (TO-3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 884877-MJ14002
Product Name TRANSISTORS - Transistors (BJT) - Single - MJ14002
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17305Q5A 30V N Channel NexFET? Power MOSFET - CSD17305Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers
FET, MOSFET Arrays - 2N7002PS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R040M1T - AIMCQ120R040M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
Transistor - 7704475 - Radwell International
Fuji Electric Corp. of America
View Details