Rochester Electronics Embedded - Microprocessors MIMX8MN6DVTJZAA

Description
8M NANO 815S 14X14FCBGA
Description
8M NANO 815S 14X14FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The MIMX8MN6DVTJZAA is part of the i.MX 8M Nano family of application processors from NXP Semiconductors, designed for high-performance processing with low power consumption. It features a quad Arm Cortex-A53 core operating at speeds up to 1.5 GHz, complemented by a Cortex-M7 core for real-time applications running at 750 MHz. The processor includes advanced security modules for secure boot and cipher acceleration, along with a variety of audio interfaces such as I2S and S/PDIF. Connectivity options are extensive, featuring USB 2.0 OTG, Gigabit Ethernet, and multiple UART, I2C, and SPI modules. The i.MX 8M Nano supports various memory types, including LPDDR4, DDR4, and eMMC, and is equipped with a powerful GC7000UL GPU capable of handling advanced graphics tasks. The device is packaged in a compact FCBGA format, making it suitable for consumer and industrial applications where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The MIMX8MN6DVTJZAA is part of the i.MX 8M Nano family of application processors from NXP Semiconductors, designed for high-performance processing with low power consumption. It features a quad Arm Cortex-A53 core operating at speeds up to 1.5 GHz, complemented by a Cortex-M7 core for real-time applications running at 750 MHz. The processor includes advanced security modules for secure boot and cipher acceleration, along with a variety of audio interfaces such as I2S and S/PDIF. Connectivity options are extensive, featuring USB 2.0 OTG, Gigabit Ethernet, and multiple UART, I2C, and SPI modules. The i.MX 8M Nano supports various memory types, including LPDDR4, DDR4, and eMMC, and is equipped with a powerful GC7000UL GPU capable of handling advanced graphics tasks. The device is packaged in a compact FCBGA format, making it suitable for consumer and industrial applications where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - MIMX8MN6DVTJZAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MIMX8MN6DVTJZAA
Embedded - Microprocessors MIMX8MN6DVTJZAA
8M NANO 815S 14X14FCBGA

8M NANO 815S 14X14FCBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number MIMX8MN6DVTJZAA
Product Name Embedded - Microprocessors
Microprocessor Family ARM; ARM® Cortex®-A53
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Microprocessors - 150-SAM9X70-V/6GW-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details