MIC2583R-LBQS -- PMIC - HOT SWAP CONTROLLERS
Rochester Electronics
PMIC - Hot Swap Controllers
MIC2583R-LBQS
Description
HOT SWAP CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
HOT SWAP CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MIC2583R-LBQS |
|
Product Name
|
PMIC - Hot Swap Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Front End
Package Type
20-WFQFN Exposed Pad
Pins
20 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
0 C (32 F)
View Details
3 suppliers