MG80960MC20 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MG80960MC20
Description
RISC MPU, 32-BIT, 20MHZ
-
Lingto Electronic Limited
Datasheet
Description
RISC MPU, 32-BIT, 20MHZ
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MG80960MC20 |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, PowerPC Architecture