MG80186-6/B -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MG80186-6/B
Description
MICROPROCESSOR, 16-BIT
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
MICROPROCESSOR, 16-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
MG80186-6/B |
MG80186-6/B |
|
Product Name
|
Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; FCBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A7
Package Type
Other; 343-TFBGA
View Details