Rochester Electronics Embedded - Embedded - Microprocessors - MD80C88-2/883 MD80C88-2/883

Description
Manufacturer: Harris Corporation Win Source Part Number: 926893-MD80C88-2/883 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 926893-MD80C88-2/883 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MD80C88-2/883 - 926893-MD80C88-2/883 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MD80C88-2/883
926893-MD80C88-2/883
Embedded - Embedded - Microprocessors - MD80C88-2/883 926893-MD80C88-2/883
Manufacturer: Harris Corporation Win Source Part Number: 926893-MD80C88-2/883 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Harris Corporation
Win Source Part Number: 926893-MD80C88-2/883
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MD80C88-2/883 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MD80C88-2/883
Embedded - Microprocessors MD80C88-2/883
MICROPROCESSOR, 16-BIT, 8088 CPU

MICROPROCESSOR, 16-BIT, 8088 CPU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926893-MD80C88-2/883 MD80C88-2/883
Product Name Embedded - Embedded - Microprocessors - MD80C88-2/883 Embedded - Microprocessors
Microprocessor Family 80C88
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCED60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80960CF40 - Lingto Electronic Limited
Specs
Microprocessor Family i960
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details