Rochester Electronics 16-bit Embedded Microprocessor MPU MD8086/B

Description
MICROPROCESSOR, 16-BIT Product overview: MD8086/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8086/B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROPROCESSOR, 16-BIT Product overview: MD8086/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8086/B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Embedded Microprocessor MPU - 694-MD8086/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microprocessor MPU
694-MD8086/B
16-bit Embedded Microprocessor MPU 694-MD8086/B
MICROPROCESSOR, 16-BIT Product overview: MD8086/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8086/B can be used for catalog matching and distributor lookup.

MICROPROCESSOR, 16-BIT Product overview: MD8086/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8086/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MD8086/B - 884461-MD8086/B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MD8086/B
884461-MD8086/B
Embedded - Embedded - Microprocessors - MD8086/B 884461-MD8086/B
Manufacturer: Rochester Electronics Win Source Part Number: 884461-MD8086/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 884461-MD8086/B
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - MD8086/B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MD8086/B
Embedded - Microprocessors MD8086/B
MICROPROCESSOR, 16-BIT

MICROPROCESSOR, 16-BIT

Supplier's Site Datasheet
Microprocessors - MD8086/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MD8086/B
Microprocessors MD8086/B
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MD8086/B
Integrated Circuits (ICs) - Embedded - Microprocessors MD8086/B
MICROPROCESSOR, 16-BIT

MICROPROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MD8086/B 884461-MD8086/B MD8086/B MD8086/B MD8086/B
Product Name 16-bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MD8086/B Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYEA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8 suppliers
 - 2903AFM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
Microprocessors - ATSAMA5D43B-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details