Rochester Electronics Embedded - Embedded - Microprocessors - MD8086-2/B MD8086-2/B

Description
Manufacturer: Rochester Electronics Win Source Part Number: 884463-MD8086-2/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 884463-MD8086-2/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MD8086-2/B - 884463-MD8086-2/B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MD8086-2/B
884463-MD8086-2/B
Embedded - Embedded - Microprocessors - MD8086-2/B 884463-MD8086-2/B
Manufacturer: Rochester Electronics Win Source Part Number: 884463-MD8086-2/B Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 884463-MD8086-2/B
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 8MHz DIP Embedded Microprocessor MPU - 694-MD8086-2/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8MHz DIP Embedded Microprocessor MPU
694-MD8086-2/B
16-bit 8MHz DIP Embedded Microprocessor MPU 694-MD8086-2/B
Microprocessor, 16-Bit, 8MHz, HMOS, CDIP40, CERAMIC, DIP-40 Product overview: MD8086-2/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, DIP, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8086-2/B can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 8MHz, HMOS, CDIP40, CERAMIC, DIP-40 Product overview: MD8086-2/B from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8MHz, DIP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 8MHz, DIP, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8086-2/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MD8086-2/B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MD8086-2/B
Embedded - Microprocessors MD8086-2/B
MICROPROCESSOR, 16-BIT

MICROPROCESSOR, 16-BIT

Supplier's Site Datasheet
Microprocessors - MD8086-2/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MD8086-2/B
Microprocessors MD8086-2/B
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MD8086-2/B
Integrated Circuits (ICs) - Embedded - Microprocessors MD8086-2/B
MICROPROCESSOR, 16-BIT

MICROPROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884463-MD8086-2/B 694-MD8086-2/B MD8086-2/B MD8086-2/B MD8086-2/B
Product Name Embedded - Embedded - Microprocessors - MD8086-2/B 16-bit 8MHz DIP Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9583705NXA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
800MHz 1.8V BGA Embedded Microprocessor MPU - 698-DM3725CUSA - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8V
Package Type Other; BGA
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D26A-CN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
4 suppliers