Rochester Electronics Embedded - Embedded - Microprocessors - MD8085AH/BQA MD8085AH/BQA

Description
Manufacturer: Rochester Electronics Win Source Part Number: 884460-MD8085AH/BQA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 884460-MD8085AH/BQA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MD8085AH/BQA - 884460-MD8085AH/BQA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MD8085AH/BQA
884460-MD8085AH/BQA
Embedded - Embedded - Microprocessors - MD8085AH/BQA 884460-MD8085AH/BQA
Manufacturer: Rochester Electronics Win Source Part Number: 884460-MD8085AH/BQA Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 884460-MD8085AH/BQA
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Dual Embedded Microprocessor MPU - 694-MD8085AH/BQA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Embedded Microprocessor MPU
694-MD8085AH/BQA
Dual Embedded Microprocessor MPU 694-MD8085AH/BQA
DUAL MARKED (7901001QA) / Microprocessor IC * Product overview: MD8085AH/BQA from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8085AH/BQA can be used for catalog matching and distributor lookup.

DUAL MARKED (7901001QA) / Microprocessor IC * Product overview: MD8085AH/BQA from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MD8085AH/BQA can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - MD8085AH/BQA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MD8085AH/BQA
Microprocessors MD8085AH/BQA
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - MD8085AH/BQA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MD8085AH/BQA
Embedded - Microprocessors MD8085AH/BQA
DUAL MARKED (7901001QA)

DUAL MARKED (7901001QA)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884460-MD8085AH/BQA 694-MD8085AH/BQA MD8085AH/BQA MD8085AH/BQA
Product Name Embedded - Embedded - Microprocessors - MD8085AH/BQA Dual Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CS80C286-12 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details