Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6Y1DVM05AA MCIMX6Y1DVM05AA

Description
Manufacturer: NXP Win Source Part Number: 884033-MCIMX6Y1DVM05 AA Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884033-MCIMX6Y1DVM05 AA Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6Y1DVM05AA - 884033-MCIMX6Y1DVM05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6Y1DVM05AA
884033-MCIMX6Y1DVM05AA
Embedded - Embedded - Microprocessors - MCIMX6Y1DVM05AA 884033-MCIMX6Y1DVM05AA
Manufacturer: NXP Win Source Part Number: 884033-MCIMX6Y1DVM05 AA Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 884033-MCIMX6Y1DVM05AA
Series: i.MX6
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: Bulk
Package: 289-LFBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6Y1DVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Y1DVM05AA
Embedded - Microprocessors MCIMX6Y1DVM05AA
I.MX 32-BIT MPU ARM CORTEX-A7 C

I.MX 32-BIT MPU ARM CORTEX-A7 C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884033-MCIMX6Y1DVM05AA MCIMX6Y1DVM05AA
Product Name Embedded - Embedded - Microprocessors - MCIMX6Y1DVM05AA Embedded - Microprocessors
Package Type P-BGA; Other; 289-MAPBGA (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FC80486DX475 - 918953-FC80486DX475 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9M10C-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 324
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details