Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6X4EVM10AB MCIMX6X4EVM10AB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926562-MCIMX6X4EVM10 AB Series: i.MX6SX Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 227MHz, 1GHz 529-MAPBGA (19x19) Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Speed: 227MHz, 1GHz Package: Bulk Package: 529-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 529-MAPBGA (19x19) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926562-MCIMX6X4EVM10 AB Series: i.MX6SX Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 227MHz, 1GHz 529-MAPBGA (19x19) Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Speed: 227MHz, 1GHz Package: Bulk Package: 529-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 529-MAPBGA (19x19) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6X4EVM10AB - 926562-MCIMX6X4EVM10AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6X4EVM10AB
926562-MCIMX6X4EVM10AB
Embedded - Embedded - Microprocessors - MCIMX6X4EVM10AB 926562-MCIMX6X4EVM10AB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926562-MCIMX6X4EVM10 AB Series: i.MX6SX Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 227MHz, 1GHz 529-MAPBGA (19x19) Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Speed: 227MHz, 1GHz Package: Bulk Package: 529-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 529-MAPBGA (19x19) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926562-MCIMX6X4EVM10AB
Series: i.MX6SX
Operating Temperature Range: -20°C ~ 105°C (TJ)
Features: ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 227MHz, 1GHz 529-MAPBGA (19x19)
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Speed: 227MHz, 1GHz
Package: Bulk
Package: 529-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 529-MAPBGA (19x19)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6X4EVM10AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6X4EVM10AB
Embedded - Microprocessors MCIMX6X4EVM10AB
MCIMX6X4EVM10AB - I.MX 6 32-BIT

MCIMX6X4EVM10AB - I.MX 6 32-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926562-MCIMX6X4EVM10AB MCIMX6X4EVM10AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6X4EVM10AB Embedded - Microprocessors
Package Type P-BGA; Other; 529-MAPBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details