Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6G2CVK05AA MCIMX6G2CVK05AA

Description
Manufacturer: NXP Win Source Part Number: 884009-MCIMX6G2CVK05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 272-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 272-MAPBGA (9x9) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884009-MCIMX6G2CVK05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 272-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 272-MAPBGA (9x9) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6G2CVK05AA - 884009-MCIMX6G2CVK05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G2CVK05AA
884009-MCIMX6G2CVK05AA
Embedded - Embedded - Microprocessors - MCIMX6G2CVK05AA 884009-MCIMX6G2CVK05AA
Manufacturer: NXP Win Source Part Number: 884009-MCIMX6G2CVK05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 105°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: 272-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 272-MAPBGA (9x9) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884009-MCIMX6G2CVK05AA
Series: i.MX6UL
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: 272-LFBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 272-MAPBGA (9x9)
ECCN: 5A992
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6G2CVK05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G2CVK05AA
Embedded - Microprocessors MCIMX6G2CVK05AA
IC MPU I.MC6UL 528MHZ 272BGA

IC MPU I.MC6UL 528MHZ 272BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884009-MCIMX6G2CVK05AA MCIMX6G2CVK05AA
Product Name Embedded - Embedded - Microprocessors - MCIMX6G2CVK05AA Embedded - Microprocessors
Package Type P-BGA; Other; 272-MAPBGA (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Microprocessors - 150-SAM9X75D5MT-V/4TBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details