MCIMX6G0DVM05AB -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MCIMX6G0DVM05AB
Description
IC MPU I.MX6UL 289BGA
-
Lingto Electronic Limited
Datasheet
Description
IC MPU I.MX6UL 289BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MCIMX6G0DVM05AB |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
ARM; ARM® Cortex®-A7
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; BGA,NFBGA
View Details
8 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, Host Processor, Power Architecture™
Package Type
Other; | 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed
1500 MHz
View Details
|