Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AA MCIMX6DP6AVT1AA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884005-MCIMX6DP6AVT1 AA Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: Bulk Package: 624-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884005-MCIMX6DP6AVT1 AA Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: Bulk Package: 624-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AA - 884005-MCIMX6DP6AVT1AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AA
884005-MCIMX6DP6AVT1AA
Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AA 884005-MCIMX6DP6AVT1AA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884005-MCIMX6DP6AVT1 AA Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: Bulk Package: 624-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 884005-MCIMX6DP6AVT1AA
Series: i.MX6DP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 1.0GHz
Package: Bulk
Package: 624-FBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 624-FCBGA (21x21)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6DP6AVT1AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6DP6AVT1AA
Embedded - Microprocessors MCIMX6DP6AVT1AA
I.MX 6 SERIES 32-BIT MPU, DUAL A

I.MX 6 SERIES 32-BIT MPU, DUAL A

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6DP6AVT1AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6DP6AVT1AA
Embedded - Microprocessors MCIMX6DP6AVT1AA
I.MX 6 SERIES 32-BIT MPU, DUAL A

I.MX 6 SERIES 32-BIT MPU, DUAL A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884005-MCIMX6DP6AVT1AA MCIMX6DP6AVT1AA
Product Name Embedded - Embedded - Microprocessors - MCIMX6DP6AVT1AA Embedded - Microprocessors
Package Type Other; 624-FCBGA (21x21)
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details