Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6DP4AVT8AB MCIMX6DP4AVT8AB

Description
Manufacturer: NXP Win Source Part Number: 884003-MCIMX6DP4AVT8 AB Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 852MHZ Package: Bulk Package: 624-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884003-MCIMX6DP4AVT8 AB Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 852MHZ Package: Bulk Package: 624-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6DP4AVT8AB - 884003-MCIMX6DP4AVT8AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6DP4AVT8AB
884003-MCIMX6DP4AVT8AB
Embedded - Embedded - Microprocessors - MCIMX6DP4AVT8AB 884003-MCIMX6DP4AVT8AB
Manufacturer: NXP Win Source Part Number: 884003-MCIMX6DP4AVT8 AB Series: i.MX6DP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 852MHZ Package: Bulk Package: 624-FBGA, FCBGA Categories: Integrated Circuits (ICs) Case / Package: 624-FCBGA (21x21) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 884003-MCIMX6DP4AVT8AB
Series: i.MX6DP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 852MHZ
Package: Bulk
Package: 624-FBGA, FCBGA
Categories: Integrated Circuits (ICs)
Case / Package: 624-FCBGA (21x21)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6DP4AVT8AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6DP4AVT8AB
Embedded - Microprocessors MCIMX6DP4AVT8AB
IC MPU I.MX6DP ENHAN 624FCBGA

IC MPU I.MX6DP ENHAN 624FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884003-MCIMX6DP4AVT8AB MCIMX6DP4AVT8AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6DP4AVT8AB Embedded - Microprocessors
Package Type Other; 624-FCBGA (21x21)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details