Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX514AJM6CR2 MCIMX514AJM6CR2

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883996-MCIMX514AJM6C R2 Series: i.MX51 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 529-BGA (19x19) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Bulk Package: 529-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 529-BGA (19x19) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883996-MCIMX514AJM6C R2 Series: i.MX51 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 529-BGA (19x19) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Bulk Package: 529-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 529-BGA (19x19) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX514AJM6CR2 - 883996-MCIMX514AJM6CR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX514AJM6CR2
883996-MCIMX514AJM6CR2
Embedded - Embedded - Microprocessors - MCIMX514AJM6CR2 883996-MCIMX514AJM6CR2
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883996-MCIMX514AJM6C R2 Series: i.MX51 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 529-BGA (19x19) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Bulk Package: 529-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 529-BGA (19x19) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883996-MCIMX514AJM6CR2
Series: i.MX51
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 529-BGA (19x19)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: Bulk
Package: 529-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 529-BGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX514AJM6CR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX514AJM6CR2
Embedded - Microprocessors MCIMX514AJM6CR2
I.MX51 32-BIT MPU, ARM CORTEX-A8

I.MX51 32-BIT MPU, ARM CORTEX-A8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883996-MCIMX514AJM6CR2 MCIMX514AJM6CR2
Product Name Embedded - Embedded - Microprocessors - MCIMX514AJM6CR2 Embedded - Microprocessors
Package Type BGA; Other; 529-BGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details