Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX507CVM1B MCIMX507CVM1B

Description
Manufacturer: NXP Win Source Part Number: 883994-MCIMX507CVM1B Series: i.MX50 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 400-MAPBGA (17x17) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: 400-LFBGA Package: Bulk Family Name: MCIMX507 Categories: Integrated Circuits (ICs) Case / Package: 400-MAPBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883994-MCIMX507CVM1B Series: i.MX50 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 400-MAPBGA (17x17) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: 400-LFBGA Package: Bulk Family Name: MCIMX507 Categories: Integrated Circuits (ICs) Case / Package: 400-MAPBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX507CVM1B - 883994-MCIMX507CVM1B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX507CVM1B
883994-MCIMX507CVM1B
Embedded - Embedded - Microprocessors - MCIMX507CVM1B 883994-MCIMX507CVM1B
Manufacturer: NXP Win Source Part Number: 883994-MCIMX507CVM1B Series: i.MX50 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 400-MAPBGA (17x17) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: 400-LFBGA Package: Bulk Family Name: MCIMX507 Categories: Integrated Circuits (ICs) Case / Package: 400-MAPBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 883994-MCIMX507CVM1B
Series: i.MX50
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 400-MAPBGA (17x17)
Core Processor: ARM® Cortex®-A8
Speed: 800MHz
Package: 400-LFBGA
Package: Bulk
Family Name: MCIMX507
Categories: Integrated Circuits (ICs)
Case / Package: 400-MAPBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX507CVM1B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX507CVM1B
Embedded - Microprocessors MCIMX507CVM1B
I.MX50 32-BIT MPU, ARM CORTEX-A8

I.MX50 32-BIT MPU, ARM CORTEX-A8

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX507CVM1B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX507CVM1B
Embedded - Microprocessors MCIMX507CVM1B
I.MX50 32-BIT MPU, ARM CORTEX-A8

I.MX50 32-BIT MPU, ARM CORTEX-A8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883994-MCIMX507CVM1B MCIMX507CVM1B
Product Name Embedded - Embedded - Microprocessors - MCIMX507CVM1B Embedded - Microprocessors
Package Type P-BGA; Other; 400-MAPBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
1.5GHZ Embedded Microprocessor MPU - 777-1SX250LN2F43I2VG - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details