MCF5475ZP266557 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MCF5475ZP266557
Description
MCF547X V4ECORE MMU, FPU
-
Lingto Electronic Limited
Datasheet
Description
MCF547X V4ECORE MMU, FPU
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MCF5475ZP266557 |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
5 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit; 32-Bit; 1 Core, 16/32-Bit
Microprocessor Family
68000
Package Type
DIP; Other; 64-CDIP (0.900\", 22.86mm)
View Details
3 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details