Rochester Electronics Embedded - Embedded - Microcontrollers - MCF5274LVF166 MCF5274LVF166

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883958-MCF5274LVF166 Series: MCF527x Operating Temperature Range: 0°C ~ 70°C Features: Coldfire V2 series Microcontroller IC 32-Bit 166MHz - ROMless 196-MAPBGA (15x15) Core Processor: Coldfire V2 Speed: 166MHz Package: Bulk Package: 196-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, WDT Number of I/O: 61 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Family Name: MCF5274 Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883958-MCF5274LVF166 Series: MCF527x Operating Temperature Range: 0°C ~ 70°C Features: Coldfire V2 series Microcontroller IC 32-Bit 166MHz - ROMless 196-MAPBGA (15x15) Core Processor: Coldfire V2 Speed: 166MHz Package: Bulk Package: 196-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, WDT Number of I/O: 61 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Family Name: MCF5274 Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5274LVF166 - 883958-MCF5274LVF166 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5274LVF166
883958-MCF5274LVF166
Embedded - Embedded - Microcontrollers - MCF5274LVF166 883958-MCF5274LVF166
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883958-MCF5274LVF166 Series: MCF527x Operating Temperature Range: 0°C ~ 70°C Features: Coldfire V2 series Microcontroller IC 32-Bit 166MHz - ROMless 196-MAPBGA (15x15) Core Processor: Coldfire V2 Speed: 166MHz Package: Bulk Package: 196-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, WDT Number of I/O: 61 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Family Name: MCF5274 Categories: Integrated Circuits (ICs) Case / Package: 196-MAPBGA (15x15) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883958-MCF5274LVF166
Series: MCF527x
Operating Temperature Range: 0°C ~ 70°C
Features: Coldfire V2 series Microcontroller IC 32-Bit 166MHz - ROMless 196-MAPBGA (15x15)
Core Processor: Coldfire V2
Speed: 166MHz
Package: Bulk
Package: 196-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, WDT
Number of I/O: 61
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Family Name: MCF5274
Categories: Integrated Circuits (ICs)
Case / Package: 196-MAPBGA (15x15)
ECCN: 5A992
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MCF5274LVF166 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5274LVF166
Embedded - Microcontrollers MCF5274LVF166
IC MCU 32BIT ROMLESS 196MAPBGA

IC MCU 32BIT ROMLESS 196MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883958-MCF5274LVF166 MCF5274LVF166
Product Name Embedded - Embedded - Microcontrollers - MCF5274LVF166 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 166 MHz
ROM Type ROMLess; ROMless
Supply Voltage 1.4 to 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 05523-458/0001 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers