Rochester Electronics Embedded - Embedded - Microcontrollers - MCF5216CVF66 MCF5216CVF66

Description
Manufacturer: Motorola Win Source Part Number: 926486-MCF5216CVF66 Series: MCF521x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17) Core Processor: Coldfire V2 Speed: 66MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-MAPBGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 450 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926486-MCF5216CVF66 Series: MCF521x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17) Core Processor: Coldfire V2 Speed: 66MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-MAPBGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 450 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5216CVF66 - 926486-MCF5216CVF66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5216CVF66
926486-MCF5216CVF66
Embedded - Embedded - Microcontrollers - MCF5216CVF66 926486-MCF5216CVF66
Manufacturer: Motorola Win Source Part Number: 926486-MCF5216CVF66 Series: MCF521x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17) Core Processor: Coldfire V2 Speed: 66MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-MAPBGA (17x17) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 450 HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926486-MCF5216CVF66
Series: MCF521x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
Core Processor: Coldfire V2
Speed: 66MHz
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-MAPBGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 450
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MCF5216CVF66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5216CVF66
Embedded - Microcontrollers MCF5216CVF66
IC MCU 32B 512KB FLASH 256MAPBGA

IC MCU 32B 512KB FLASH 256MAPBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF5216CVF66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5216CVF66
Embedded - Microcontrollers MCF5216CVF66
IC MCU 32B 512KB FLASH 256MAPBGA

IC MCU 32B 512KB FLASH 256MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926486-MCF5216CVF66 MCF5216CVF66
Product Name Embedded - Embedded - Microcontrollers - MCF5216CVF66 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers