Rochester Electronics Embedded - Embedded - Microcontrollers - MCF5211CAE66 MCF5211CAE66

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926485-MCF5211CAE66 Series: MCF521x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: Coldfire V2 Speed: 66MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926485-MCF5211CAE66 Series: MCF521x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: Coldfire V2 Speed: 66MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5211CAE66 - 926485-MCF5211CAE66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5211CAE66
926485-MCF5211CAE66
Embedded - Embedded - Microcontrollers - MCF5211CAE66 926485-MCF5211CAE66
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926485-MCF5211CAE66 Series: MCF521x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 64-LQFP (10x10) Core Processor: Coldfire V2 Speed: 66MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926485-MCF5211CAE66
Series: MCF521x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Core Processor: Coldfire V2
Speed: 66MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MCF5211CAE66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5211CAE66
Embedded - Microcontrollers MCF5211CAE66
RISC MICROCONTROLLER, 32-BIT, FL

RISC MICROCONTROLLER, 32-BIT, FL

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF5211CAE66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5211CAE66
Embedded - Microcontrollers MCF5211CAE66
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926485-MCF5211CAE66 MCF5211CAE66 MCF5211CAE66
Product Name Embedded - Embedded - Microcontrollers - MCF5211CAE66 Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details