Rochester Electronics Embedded - Embedded - Microcontrollers - MCF51QU64VHS MCF51QU64VHS

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926483-MCF51QU64VHS Series: MCF51Qx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 44-VFLGA Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-MAPLGA (5x5) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926483-MCF51QU64VHS Series: MCF51Qx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 44-VFLGA Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-MAPLGA (5x5) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF51QU64VHS - 926483-MCF51QU64VHS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51QU64VHS
926483-MCF51QU64VHS
Embedded - Embedded - Microcontrollers - MCF51QU64VHS 926483-MCF51QU64VHS
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926483-MCF51QU64VHS Series: MCF51Qx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 44-VFLGA Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-MAPLGA (5x5) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926483-MCF51QU64VHS
Series: MCF51Qx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 44-MAPLGA (5x5)
Core Processor: Coldfire V1
Speed: 50MHz
Package: Bulk
Package: 44-VFLGA Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x12b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 44-MAPLGA (5x5)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MCF51QU64VHS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51QU64VHS
Embedded - Microcontrollers MCF51QU64VHS
IC MCU 32BIT 64KB FLASH 44MAPLGA

IC MCU 32BIT 64KB FLASH 44MAPLGA

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF51QU64VHS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51QU64VHS
Embedded - Microcontrollers MCF51QU64VHS
MCF51QX 32-BIT MCU, COLDFIRE V1

MCF51QX 32-BIT MCU, COLDFIRE V1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926483-MCF51QU64VHS MCF51QU64VHS MCF51QU64VHS
Product Name Embedded - Embedded - Microcontrollers - MCF51QU64VHS Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers
Microcontrollers - A2C53027833 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers