Rochester Electronics Embedded - Embedded - Microcontrollers - MCF51EM128CLL MCF51EM128CLL

Description
Manufacturer: NXP Win Source Part Number: 926476-MCF51EM128CLL Series: MCF51EM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, PWM, WDT Number of I/O: 63 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Family Name: MCF51 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926476-MCF51EM128CLL Series: MCF51EM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, PWM, WDT Number of I/O: 63 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Family Name: MCF51 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF51EM128CLL - 926476-MCF51EM128CLL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51EM128CLL
926476-MCF51EM128CLL
Embedded - Embedded - Microcontrollers - MCF51EM128CLL 926476-MCF51EM128CLL
Manufacturer: NXP Win Source Part Number: 926476-MCF51EM128CLL Series: MCF51EM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, PWM, WDT Number of I/O: 63 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 1.8V ~ 3.6V Family Name: MCF51 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 926476-MCF51EM128CLL
Series: MCF51EM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: Coldfire V1
Speed: 50MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LCD, LVD, PWM, WDT
Number of I/O: 63
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 1.8V ~ 3.6V
Family Name: MCF51
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MCF51EM128CLL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51EM128CLL
Embedded - Microcontrollers MCF51EM128CLL
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926476-MCF51EM128CLL MCF51EM128CLL
Product Name Embedded - Embedded - Microcontrollers - MCF51EM128CLL Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHABXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers