Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883943-MC9S12XHZ256C
Series: HCS12X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Core Processor: HCS12X
Speed: 50MHz
Package: Bulk
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, SCI, SPI
Peripherals: LCD, Motor control PWM, POR, PWM, WDT
Number of I/O: 117
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 2.35V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 256KB FLASH 144LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883943-MC9S12XHZ256CAG | MC9S12XHZ256CAG |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S12XHZ256CAG | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 50 MHz | |
| RAM | 256 KB | |
| ROM | 4 KB | |
| ROM Type | Flash; FLASH |