Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08MP16VWL MC9S08MP16VWL

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883889-MC9S08MP16VWL Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 51.34MHz 16KB (16K x 8) FLASH 28-SOIC Core Processor: S08 Speed: 51.34MHz Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 3x5b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883889-MC9S08MP16VWL Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 51.34MHz 16KB (16K x 8) FLASH 28-SOIC Core Processor: S08 Speed: 51.34MHz Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 3x5b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08MP16VWL - 883889-MC9S08MP16VWL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08MP16VWL
883889-MC9S08MP16VWL
Embedded - Embedded - Microcontrollers - MC9S08MP16VWL 883889-MC9S08MP16VWL
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883889-MC9S08MP16VWL Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 51.34MHz 16KB (16K x 8) FLASH 28-SOIC Core Processor: S08 Speed: 51.34MHz Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 3x5b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883889-MC9S08MP16VWL
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 51.34MHz 16KB (16K x 8) FLASH 28-SOIC
Core Processor: S08
Speed: 51.34MHz
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 3x5b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08MP16VWL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08MP16VWL
Embedded - Microcontrollers MC9S08MP16VWL
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883889-MC9S08MP16VWL MC9S08MP16VWL
Product Name Embedded - Embedded - Microcontrollers - MC9S08MP16VWL Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 51.34 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers