Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08JM8CLC MC9S08JM8CLC

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883883-MC9S08JM8CLC Series: S08 Operating Temperature Range: -40°C ~ 85°C Features: S08 series Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: S08 Speed: 48MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883883-MC9S08JM8CLC Series: S08 Operating Temperature Range: -40°C ~ 85°C Features: S08 series Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: S08 Speed: 48MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08JM8CLC - 883883-MC9S08JM8CLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08JM8CLC
883883-MC9S08JM8CLC
Embedded - Embedded - Microcontrollers - MC9S08JM8CLC 883883-MC9S08JM8CLC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883883-MC9S08JM8CLC Series: S08 Operating Temperature Range: -40°C ~ 85°C Features: S08 series Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: S08 Speed: 48MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883883-MC9S08JM8CLC
Series: S08
Operating Temperature Range: -40°C ~ 85°C
Features: S08 series Microcontroller IC 8-Bit 48MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Core Processor: S08
Speed: 48MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-MC9S08JM8CLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08JM8CLC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08JM8CLC
IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MC9S08JM8CLC from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JM8CLC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MC9S08JM8CLC from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JM8CLC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - MC9S08JM8CLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08JM8CLC
Embedded - Microcontrollers MC9S08JM8CLC
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883883-MC9S08JM8CLC 685-MC9S08JM8CLC MC9S08JM8CLC
Product Name Embedded - Embedded - Microcontrollers - MC9S08JM8CLC 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz
RAM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CM4EFABFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
5 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details