The MC9S08DZ60AMLF is an 8-bit microcontroller featuring 60KB of flash memory and is housed in a 48-pin LQFP package. It operates within a temperature range of -40°C to 105°C, making it suitable for various industrial applications. The device is part of the MC9S08DZ60 series, which includes several variants, and is designed for applications requiring reliable performance in challenging environments. The microcontroller is based on the S08 core architecture, which is known for its efficiency and ease of use. This product is ideal for engineers looking for a robust microcontroller solution with adequate memory and temperature resilience for embedded systems.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883877-MC9S08DZ60AML
Series: S08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 8BIT 60KB FLASH 48LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883877-MC9S08DZ60AMLF | MC9S08DZ60AMLF |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08DZ60AMLF | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | |
| RAM | 60 KB | |
| ROM | 2 KB | |
| ROM Type | Flash; FLASH |