Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08AC48CPUE MC9S08AC48CPUE

Description
Manufacturer: NXP Win Source Part Number: 883864-MC9S08AC48CPU E Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883864-MC9S08AC48CPU E Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08AC48CPUE - 883864-MC9S08AC48CPUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC48CPUE
883864-MC9S08AC48CPUE
Embedded - Embedded - Microcontrollers - MC9S08AC48CPUE 883864-MC9S08AC48CPUE
Manufacturer: NXP Win Source Part Number: 883864-MC9S08AC48CPU E Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-LQFP (10x10) Core Processor: S08 Speed: 40MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 883864-MC9S08AC48CPUE
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AC48CPUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC48CPUE
Embedded - Microcontrollers MC9S08AC48CPUE
IC MCU 8BIT 48KB FLASH 64LQFP

IC MCU 8BIT 48KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883864-MC9S08AC48CPUE MC9S08AC48CPUE
Product Name Embedded - Embedded - Microcontrollers - MC9S08AC48CPUE Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 48 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details