Rochester Electronics Embedded - Embedded - Microprocessors - MC9328MXLVF20R2 MC9328MXLVF20R2

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883857-MC9328MXLVF20 R2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883857-MC9328MXLVF20 R2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC9328MXLVF20R2 - 883857-MC9328MXLVF20R2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC9328MXLVF20R2
883857-MC9328MXLVF20R2
Embedded - Embedded - Microprocessors - MC9328MXLVF20R2 883857-MC9328MXLVF20R2
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883857-MC9328MXLVF20 R2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883857-MC9328MXLVF20R2
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC9328MXLVF20R2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC9328MXLVF20R2
Embedded - Microprocessors MC9328MXLVF20R2
RISC MPU, 32-BIT, 200MHZ PBGA225

RISC MPU, 32-BIT, 200MHZ PBGA225

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883857-MC9328MXLVF20R2 MC9328MXLVF20R2
Product Name Embedded - Embedded - Microprocessors - MC9328MXLVF20R2 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - FWIXP420BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded - Microprocessors - AT91SAM9M11-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details