Rochester Electronics Embedded - Embedded - Microprocessors - MC9328MX21VM MC9328MX21VM

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883855-MC9328MX21VM Series: i.MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 266MHz 289-PBGA (17x17) Core Processor: ARM926EJ-S Speed: 266MHz Package: Bulk Package: 289-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 289-PBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883855-MC9328MX21VM Series: i.MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 266MHz 289-PBGA (17x17) Core Processor: ARM926EJ-S Speed: 266MHz Package: Bulk Package: 289-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 289-PBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC9328MX21VM - 883855-MC9328MX21VM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC9328MX21VM
883855-MC9328MX21VM
Embedded - Embedded - Microprocessors - MC9328MX21VM 883855-MC9328MX21VM
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883855-MC9328MX21VM Series: i.MX Operating Temperature Range: 0°C ~ 70°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 266MHz 289-PBGA (17x17) Core Processor: ARM926EJ-S Speed: 266MHz Package: Bulk Package: 289-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 289-PBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883855-MC9328MX21VM
Series: i.MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 266MHz 289-PBGA (17x17)
Core Processor: ARM926EJ-S
Speed: 266MHz
Package: Bulk
Package: 289-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 289-PBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC9328MX21VM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC9328MX21VM
Embedded - Microprocessors MC9328MX21VM
MICROPROCESSOR, 32 BIT, 266MHZ,

MICROPROCESSOR, 32 BIT, 266MHZ,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883855-MC9328MX21VM MC9328MX21VM
Product Name Embedded - Embedded - Microprocessors - MC9328MX21VM Embedded - Microprocessors
Package Type P-BGA; Other; 289-PBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3517AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1707 Sitara Processor - AM1707DZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D44B-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.26 V
Package Type Other; Tape & Reel (TR)
Pin Count 361
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details