MC9328MX1DVM20 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC9328MX1DVM20
Description
DRAGONBALL MX1 PB-FREE
-
Lingto Electronic Limited
Datasheet
Description
DRAGONBALL MX1 PB-FREE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC9328MX1DVM20 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
ARM; ARM920T
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Architecture
RISC
Package Type
QFP; Other; 132-QFP
Operating Temperature
0 to 100 C (32 to 212 F)
View Details
2 suppliers
Data Bus
64-Bit
Microprocessor Family
x86
Clock Speed
1053 MHz
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details