MC9328MX1CVM15 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC9328MX1CVM15
Description
DRAGONBALL MX1 PB-FREE
-
Lingto Electronic Limited
Datasheet
Description
DRAGONBALL MX1 PB-FREE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC9328MX1CVM15 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
ARM; ARM920T
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V
Package Type
Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details