Rochester Electronics Embedded - Embedded - Microcontrollers - MC912DG128CCPVE MC912DG128CCPVE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926401-MC912DG128CCP VE Series: HC12 Operating Temperature Range: -40°C ~ 85°C Features: CPU12 series Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: CPU12 Speed: 8MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x8/10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: MC912 Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926401-MC912DG128CCP VE Series: HC12 Operating Temperature Range: -40°C ~ 85°C Features: CPU12 series Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: CPU12 Speed: 8MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x8/10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: MC912 Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC912DG128CCPVE - 926401-MC912DG128CCPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC912DG128CCPVE
926401-MC912DG128CCPVE
Embedded - Embedded - Microcontrollers - MC912DG128CCPVE 926401-MC912DG128CCPVE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926401-MC912DG128CCP VE Series: HC12 Operating Temperature Range: -40°C ~ 85°C Features: CPU12 series Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: CPU12 Speed: 8MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x8/10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: MC912 Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926401-MC912DG128CCPVE
Series: HC12
Operating Temperature Range: -40°C ~ 85°C
Features: CPU12 series Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Core Processor: CPU12
Speed: 8MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x8/10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: MC912
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC912DG128CCPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC912DG128CCPVE
Embedded - Microcontrollers MC912DG128CCPVE
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926401-MC912DG128CCPVE MC912DG128CCPVE
Product Name Embedded - Embedded - Microcontrollers - MC912DG128CCPVE Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz
RAM 128 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers